ISO 13968
Plastics piping and ducting systems — Thermoplastics pipes — Determination of ring flexibility
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 October 2008 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This International Standard specifies a method for testing the ring flexibility of a thermoplastics pipe having a circular cross-section.
The method enables determination of the deflection, and necessary force, at which physical damage, if any, occurs within the specified diametric deflection.
Document History
ISO 13968
October 15, 2008
Plastics piping and ducting systems — Thermoplastics pipes — Determination of ring flexibility
This International Standard specifies a method for testing the ring flexibility of a thermoplastics pipe having a circular cross-section.
The method enables determination of the deflection, and...
October 1, 1997
Plastics Piping and Ducting Systems - Thermoplastics Pipes - Determination of Ring Flexibility
A description is not available for this item.