CSA - CAN/CSA-ISO/IEC 15444-11:08

Information technology — JPEG 2000 image coding system: Wireless

inactive
Organization: CSA
Publication Date: 1 September 2008
Status: inactive
Page Count: 72
ICS Code (Information coding): 35.040
scope:

This Recommendation | International Standard defines, in an extensible manner, syntaxes and methods for the protection against errors that may occur during the transmission of JPEG 2000 codestreams compliant with ITU-T Rec. T.800 | ISO/IEC 15444-1.

In this Recommendation | International Standard, these are referred to as Wireless JPEG 2000, "JPWL", and applications using JPWL are referred to as a "JPWL system".

JPWL specifies a set of tools consisting of additional data structures to JPEG 2000 codestreams and error protection techniques, necessary for error correction and signalling. This Recommendation | International Standard includes definitions of the semantics, and suggests how these may be used.

Document History

Information technology - JPEG 2000 image coding system: Wireless - AMENDMENT 1: IP based wireless networks
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
CAN/CSA-ISO/IEC 15444-11:08
September 1, 2008
Information technology — JPEG 2000 image coding system: Wireless
This Recommendation | International Standard defines, in an extensible manner, syntaxes and methods for the protection against errors that may occur during the transmission of JPEG 2000 codestreams...
January 1, 2008
Information technology - JPEG 2000 image coding system - Wireless
This Recommendation | International Standard defines, in an extensible manner, syntaxes and methods for the protection against errors that may occur during the transmission of JPEG 2000 codestreams...
January 1, 2008
Information technology - JPEG 2000 image coding system: Wireless
This Recommendation | International Standard defines, in an extensible manner, syntaxes and methods for the protection against errors that may occur during the transmission of JPEG 2000 codestreams...

References

Advertisement