DOD - SMD 5962-07229

MICROCIRCUIT, LINEAR, HIGH VOLTAGE, ADJUSTABLE, POSITIVE VOLTAGE REGULATOR, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 17 September 2008
Status: inactive
Page Count: 24
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 16, 2017
MICROCIRCUIT, LINEAR, HIGH VOLTAGE, ADJUSTABLE, POSITIVE VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
November 21, 2011
MICROCIRCUIT, LINEAR, HIGH VOLTAGE, ADJUSTABLE, POSITIVE VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-07229
September 17, 2008
MICROCIRCUIT, LINEAR, HIGH VOLTAGE, ADJUSTABLE, POSITIVE VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 25, 2008
MICROCIRCUIT, LINEAR, HIGH VOLTAGE, ADJUSTABLE, POSITIVE VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
Advertisement