ASTM International - ASTM C27-98(2013)

Standard Classification of Fireclay and High-Alumina Refractory Brick

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2013
Status: inactive
Page Count: 2
ICS Code (Refractories): 81.080
significance And Use:

3.1 Alumina-silica refractory brick is produced from various combinations of alumina and silica-containing materials. These bricks can vary in chemical composition from almost 100 % alumina and... View More

scope:

1.1 This classification covers machine-made fireclay and high-alumina refractory brick, and its purpose is to set forth the various classes and types of these materials in accordance with their normal and characteristic properties, which are important in their use.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

Document History

September 1, 2022
Standard Classification of Fireclay and High-Alumina Refractory Brick
1.1 This classification covers machine-made fireclay and high-alumina refractory brick, and its purpose is to set forth the various classes and types of these materials in accordance with their...
October 1, 2018
Standard Classification of Fireclay and High-Alumina Refractory Brick
1.1 This classification covers machine-made fireclay and high-alumina refractory brick, and its purpose is to set forth the various classes and types of these materials in accordance with their...
ASTM C27-98(2013)
September 1, 2013
Standard Classification of Fireclay and High-Alumina Refractory Brick
3.1 Alumina-silica refractory brick is produced from various combinations of alumina and silica-containing materials. These bricks can vary in chemical composition from almost 100 % alumina and...
August 1, 2008
Standard Classification of Fireclay and High-Alumina Refractory Brick
Alumina-silica refractory brick is produced from various combinations of alumina and silica-containing materials. These bricks can vary in chemical composition from almost 100 % alumina and little...
September 10, 1998
Standard Classification of Fireclay and High-Alumina Refractory Brick
1.1 This classification covers machine-made fireclay and high-alumina refractory brick, and its purpose is to set forth the various classes and types of these materials in accordance with their...
September 10, 1997
Standard Classification of Fireclay and High-Alumina Refractory Brick
Alumina-silica refractory brick is produced from various combinations of alumina and silica-containing materials. These bricks can vary in chemical composition from almost 100 % alumina and little...
Advertisement