MODUK - DEF STAN 59-62: 90/023
Integrated Circuit
| Organization: | MODUK |
| Publication Date: | 1 January 1969 |
| Status: | active |
| Page Count: | 2 |
scope:
This specification is in accordance with K1007, Issue 3, except where otherwise stated and covers the detail requirements for:
DTL circuit having FOUR POSITIVE NAND GATES with TWO INPUTS and ONE OUTPUT per gate.
The circuit is in a Ceramic FLAT-PACK encapsulation and is designed to operate over the positive supply voltage range 4.50V to 5.50V and over the ambient temperature range -55°C to +125°C.
Document History