BSI - BS 4449

Steel for the reinforcement of concrete - Weldable reinforcing steel - Bar, coil and decoiled product - Specification

inactive
Buy Now
Organization: BSI
Publication Date: 30 September 2005
Status: inactive
Page Count: 32
ICS Code (Concrete structures): 91.080.40
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

This British Standard specifies requirements for ribbed weldable reinforcing steel used for the reinforcement of concrete structures. The standard covers steel delivered in the form of bars, coils and decoiled products. The standard contains provisions for three steel grades, all of 500 MPa characteristic yield strength, but with different ductility characteristics. The three grades are B500A, B500B and B500C.

The weldability requirements for all grades of steel are specified in terms of the chemical composition, and in particular the carbon equivalent value.

Steel bars produced by re-rolling finished products, or by rolling material of which the metallurgical history is not fully documented or not known, are not covered by this British Standard.

NOTE Flash welds in lengths of bar are permissible under this standard, provided all the mechanical requirements are met. However, for some purposes, purchasers might specifically require bars without flash welds, and if so this ought to be stated at the time of enquiry and/or order.

Document History

September 30, 2005
Steel for the reinforcement of concrete - Weldable reinforcing steel - Bar, coil and decoiled product - Specification
BS 4449 is intended for manufacturers, fabricators and purchasers of ribbed reinforcing steel (bars, coils and decoiled products) for the reinforcement of concrete structures. It provides...
September 30, 2005
Steel for the reinforcement of concrete - Weldable reinforcing steel - Bar, coil and decoiled product - Specification
This British Standard specifies requirements for ribbed weldable reinforcing steel used for the reinforcement of concrete structures. The standard covers steel delivered in the form of bars, coils...
September 30, 2005
Steel for the reinforcement of concrete - Weldable reinforcing steel - Bar, coil and decoiled product - Specification
BS 4449 is intended for manufacturers, fabricators and purchasers of ribbed reinforcing steel (bars, coils and decoiled products) for the reinforcement of concrete structures. It provides...
BS 4449
September 30, 2005
Steel for the reinforcement of concrete - Weldable reinforcing steel - Bar, coil and decoiled product - Specification
This British Standard specifies requirements for ribbed weldable reinforcing steel used for the reinforcement of concrete structures. The standard covers steel delivered in the form of bars, coils...
May 15, 1997
Carbon Steel Bars for the Reinforcement of Concrete
A description is not available for this item.
May 15, 1997
Carbon Steel Bars for the Reinforcement of Concrete
A description is not available for this item.
May 31, 1988
Carbon Steel Bars for the Reinforcement of Concrete
Requirements for weldable steel bars. Covers plain round steel bars in Grade 250 and deformed high yield steel bars in Grade 460.
May 31, 1978
Specification for hot rolled steel bars for the reinforcement of concrete
Requirements for plain round steel bars in grade 250 only and deformed high yield steel bars in grade 460 only. Weldability requirements for both grades of bar. Does not include bars for use as...
April 25, 1969
Specification for hot rolled steel bars for the reinforcement of concrete
A description is not available for this item.

References

Advertisement