GMW14650
Performance Requirements for Exterior Plastic Parts
| Organization: | GMW |
| Publication Date: | 1 September 2008 |
| Status: | inactive |
| Page Count: | 7 |
scope:
Introduction
Note: Nothing in this standard supersedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
This standard covers the performance requirements of plastic parts used in exterior automotive applications. The parts may be functional assemblies or they may be a subassembly of, or attached to, metallic, decorative or functional parts.
Note: For coated (plated, painted etc.) parts, only paragraphs 4.2, 4.3, 4.4 and 4.8 are required. Additional requirements for coated or painted plastic parts, or parts which incorporate metals in their construction are given in the relevant performance specifications. Note: Some paragraphs reference both, GMW test methods and local test methods; as soon as the GMW is available, it supersedes the local test method.
Mission/Theme. Not applicable.
Classification. Not applicable.
Document History