IEC/TS 62257-9-6

Recommendations for small renewable energy and hybrid systems for rural electrification – Part 9-6: Integrated system – Selection of Photovoltaic Individual Electrification Systems (PV-IES)

inactive
Buy Now
Organization: IEC
Publication Date: 1 September 2008
Status: inactive
Page Count: 40
ICS Code (Solar energy engineering): 27.160
ICS Code (Wind turbine energy systems): 27.180
scope:

The purpose of this part of IEC 62257 is to propose simple selection procedure and cheap, comparative tests which can be performed in laboratories of developing countries, in order to identify the most suitable model of small Photovoltaic Individual Electrification Systems (PVIES) up to 500 Wp for a particular rural electrification project from a number of products submitted for test.

It is different of the scope of IEC 62124, Photovoltaic (PV) stand alone systems - Design verification, which provides guidance for verifying the design of stand-alone PV systems and indoor and outdoor tests in order to evaluate the performance of PV systems including PV generator, battery storage and loads such as lights, TV sets, and refrigerators.

The tests provided in IEC 62257-9-6 allow assessment of the performance of a PV-IES according to the requirement of the General Specification (GS) of the project (see IEC/TS 62257-2) and to verify their ability to provide the required service. They should be performed locally, as close as possible to the real site operating conditions.

This document is not a type approval standard. It is a technical specification to be used as guidelines and does not replace any existing IEC standard on PV systems.

Document History

September 1, 2019
Renewable energy and hybrid systems for rural electrification – Part 9-6: Integrated systems – Recommendations for selection of Photovoltaic Individual Electrification Systems (PV-IES)
The purpose of this part of IEC 62257 is to propose simple selection procedure and cheap, comparative tests which can be performed in laboratories of developing countries, in order to identify the...
IEC/TS 62257-9-6
September 1, 2008
Recommendations for small renewable energy and hybrid systems for rural electrification – Part 9-6: Integrated system – Selection of Photovoltaic Individual Electrification Systems (PV-IES)
The purpose of this part of IEC 62257 is to propose simple selection procedure and cheap, comparative tests which can be performed in laboratories of developing countries, in order to identify the...

References

Advertisement