FORD WSB-M1P83-B2
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER ABS OR PPO PLASTIC - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 22 August 2008 |
| Status: | inactive |
| Page Count: | 6 |
scope:
These specifications define the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for the decoration and protection of acrylonitrile butadiene styrene (ABS), polyphenylene oxide (PPO) or mineral filled nylon parts.
Document History
FORD WSB-M1P83-B2
August 22, 2008
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER ABS OR PPO PLASTIC - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for...
November 10, 2006
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER ABS OR PPO PLASTIC - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for...
July 27, 2005
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER ABS OR PPO PLASTIC - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for...
April 20, 1988
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER ABS, PPO PLASTIC, EXTERIOR
1. SCOPE These specifications define the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and...