BSI - BS ISO 8279
Aerospace - Nuts, hexagonal, plain, normal height, normal across flats, with MJ threads, classifications: 600 MPa (at ambient temperature)/120 Degrees C, 600 MPa (at ambient temperature)/235 Degrees C, 900 MPa (at ambient temperature)/ 425 Degrees C, 1 100 MPa (at ambient temperature)/235 Degrees C, 1 100 MPa (at ambient temperature)/315 Degrees C, 1 100 MPa (at ambient temperature)/650 Degrees C, 1 210 MPa (at ambient temperature)/730 Degrees C, 1 250 MPa (at ambient temperature)/235 Degrees C and 1 550 MPa (at ambient temperature)/600 Degrees C - Dimensions
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 30 September 2008 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Nuts): | 49.030.30 |
Document History
BS ISO 8279
September 30, 2008
Aerospace - Nuts, hexagonal, plain, normal height, normal across flats, with MJ threads, classifications: 600 MPa (at ambient temperature)/120 Degrees C, 600 MPa (at ambient temperature)/235 Degrees C, 900 MPa (at ambient temperature)/ 425 Degrees C, 1 100 MPa (at ambient temperature)/235 Degrees C, 1 100 MPa (at ambient temperature)/315 Degrees C, 1 100 MPa (at ambient temperature)/650 Degrees C, 1 210 MPa (at ambient temperature)/730 Degrees C, 1 250 MPa (at ambient temperature)/235 Degrees C and 1 550 MPa (at ambient temperature)/600 Degrees C - Dimensions
A description is not available for this item.