ISO 27831-2

Metallic and other inorganic coatings — Cleaning and preparation of metal surfaces — Part 2: Non-ferrous metals and alloys

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 October 2008
Status: active
Page Count: 50
ICS Code (Metallic coatings): 25.220.40
ICS Code (Surface treatment): 25.220.20
scope:

This part of ISO 27831 specifies processes for the cleaning of the surfaces of non-ferrous metals and their alloys to remove any irrelevant or unwanted deposits or other material at any stage of manufacture, storage or service and for the preparation of these surfaces for further treatment. It does not cover cleaning operations associated with the preliminary removal of heavy deposits of oil, grease or dirt accumulated during operational service, preparations for welding or the cleaning of electrical contacts. However, many of the processes included in this part of ISO 27831 may be used for these operations at the discretion of the users of this part of ISO 27831.

This part of ISO 27831 covers processes which are needed for the preparation of metal surfaces prior to the application of the following surface coatings:

- electrodeposited metal coatings;

- autocatalytic metal coatings (autocatalytic and displacement types);

- conversion coatings;

- anodic oxidation coatings;

- hot-dipped coatings;

- sprayed metal coatings;

- coatings produced by vitreous enamelling;

- coatings produced by physical vapour deposition of aluminium and cadmium;

- powder coatings.

This part of ISO 27831 describes processes for carrying out the following treatments:

- degreasing;

- descaling;

- pickling;

- etching;

- de-rusting;

- chemical smoothing;

- chemical polishing;

- electrobrightening;

- electropolishing;

- fluoride anodizing (for cleaning magnesium alloys).

This part of ISO 27831 relates the processes described above to the following metals:

- aluminium and aluminium alloys;

- copper and copper alloys;

- nickel alloys;

- titanium and titanium alloys;

- magnesium alloys;

- zinc-based alloys;

- tin and tin alloys;

- tungsten alloys;

- lead and lead alloys;

- zinc-, cadmium-, chromium- and gold-coated items.

Document History

ISO 27831-2
October 15, 2008
Metallic and other inorganic coatings — Cleaning and preparation of metal surfaces — Part 2: Non-ferrous metals and alloys
This part of ISO 27831 specifies processes for the cleaning of the surfaces of non-ferrous metals and their alloys to remove any irrelevant or unwanted deposits or other material at any stage of...

References

Advertisement