TIA-455-160

FOTP-160 IEC-60793-1-50 Optical Fibres – Part 1-50: Measurement Methods and Test Procedures – Damp Heat (Steady State)

inactive
Buy Now
Organization: TIA
Publication Date: 26 August 2003
Status: inactive
Page Count: 16
scope:

This part of IEC 60793 provides a practical method for evaluating fibre performance in a defined environment.

The purpose of this standard is to determine the suitability of optical fibre (types A1a to A1d and B1 to B4) to withstand the environmental condition of high humidity and high temperature which may occur in actual use, storage and/or transport. The test is primarily intended to permit the observation of effects of high humidity at constant temperature over a given period.

NOTE The applicability of this test to other fibre types is under study.

Document History

December 3, 2020
EC-60793-1-50 Optical Fibres - Part 1-50: Measurement Methods and Test Procedures- Damp Heat (Steady State)
This part of IEC 60793 provides a practical method for evaluating fibre performance in a defined environment. The purpose of this standard is to determine the suitability of optical fibre...
September 1, 2003
FOTP- 160 IEC-60793-1-50 Optical Fibres- Part 1-50: Measurement Methods and Test Procedures- Damp Heat (Steady State)
Scope and object This part of IEC 60793 provides a practical method for evaluating fibre performance in a defined environment. The purpose of this standard is to determine the suitability of...
TIA-455-160
August 26, 2003
FOTP-160 IEC-60793-1-50 Optical Fibres – Part 1-50: Measurement Methods and Test Procedures – Damp Heat (Steady State)
This part of IEC 60793 provides a practical method for evaluating fibre performance in a defined environment. The purpose of this standard is to determine the suitability of optical fibre (types A1a...
July 1, 1996
FOTP-160 Procedure for Assessing Temperature and Humidity Exposure Effects on Optical Characteristics of Optical Fibers
A description is not available for this item.
Advertisement