ISO 23868
Document management — Monitoring and verification of information stored on 130 mm optical media
| Organization: | ISO |
| Publication Date: | 15 October 2008 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Document imaging applications): | 37.080 |
scope:
This International Standard specifies test methods to determine the quality of data on recorded media and provides specifications enabling end-user organizations to monitor data quality and ongoing conformance with the error limits required for its class identified by the manufacturer of the drive/media. This International Standard defines error rate monitoring capabilities and procedures associated with 130 mm optical media while being used in a production environment to ensure that data are still readable throughout the expected life of the media.
Document History