ISO 12004-2

Metallic materials - Sheet and strip - Determination of forming-limit curves - Part 2: Determination of forming-limit curves in the laboratory

inactive
Buy Now
Organization: ISO
Publication Date: 15 October 2008
Status: inactive
Page Count: 34
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This part of ISO 12004 specifies the testing conditions to be used when constructing a forming-limit curve (FLC) at ambient temperature and using linear strain paths. The material considered is flat, metallic and of thickness between 0,3 mm and 4 mm.

NOTE The limitation in thickness of up to 4 mm is proposed, giving a maximum allowable thickness to the punch diameter ratio.

For steel sheet, a maximum thickness of 2,5 mm is recommended.

Document History

February 1, 2021
Metallic materials — Determination of forming-limit curves for sheet and strip — Part 2: Determination of forming-limit curves in the laboratory
This document specifies testing conditions for use when constructing a forming-limit curve (FLC) at ambient temperature and using linear strain paths. The material considered is flat, metallic and of...
ISO 12004-2
October 15, 2008
Metallic materials - Sheet and strip - Determination of forming-limit curves - Part 2: Determination of forming-limit curves in the laboratory
This part of ISO 12004 specifies the testing conditions to be used when constructing a forming-limit curve (FLC) at ambient temperature and using linear strain paths. The material considered is flat,...

References

Advertisement