TIA-455-175

FOTP-175 IEC-60793-1-42 Optical Fibres – Part 1-42: Measurement Methods and Test Procedures – Chromatic Dispersion

inactive
Buy Now
Organization: TIA
Publication Date: 21 May 2003
Status: inactive
Page Count: 44
scope:

This part of IEC 60793 establishes uniform requirements for measuring the chromatic dispersion of optical fibre, thereby assisting in the inspection of fibres and cables for commercial purposes.

Four methods are described for measuring chromatic dispersion:

- method A: phase shift;

- method B: spectral group delay in the time domain;

- method C: differential phase shift;

- method D: interferometry.

Methods A, B and C apply to the measurement of chromatic dispersion of the following fibres over a specified wavelength range:

- class A1 graded-index multimode fibres;

- class B single-mode fibres (all categories).

Method D applies to the measurement of chromatic dispersion values of single-mode fibres categories B1 to B3 in the 1 000 nm to 1 700 nm wavelength range.

The methods can be applied to laboratory, factory and field measurements of chromatic dispersion, and the wavelength range of the measurements can be tailored as required. Measurements are made at temperatures as stated in IEC 60793-1-1.

The methods are suitable for fibre or cable lengths greater than 1 km. They may also be applied to shorter lengths, but accuracy and repeatability may be compromised. Method D is the preferred method for shorter piece fibres (1 m to 10 m).

Information common to all three methods is contained in clauses 1 to 8, and information pertaining to each individual method appears in annexes A, B, C and D, respectively.

Document History

December 3, 2020
IEC-60793-1-42 Optical Fibres - Part 1-42: Measurement Methods and Test Procedures- Chromatic Dispersion
This part of IEC 60793 establishes uniform requirements for measuring the chromatic dispersion of optical fibre, thereby assisting in the inspection of fibres and cables for commercial purposes....
TIA-455-175
May 21, 2003
FOTP-175 IEC-60793-1-42 Optical Fibres – Part 1-42: Measurement Methods and Test Procedures – Chromatic Dispersion
This part of IEC 60793 establishes uniform requirements for measuring the chromatic dispersion of optical fibre, thereby assisting in the inspection of fibres and cables for commercial purposes....
November 1, 1992
FOTP-175 Chromatic Dispersion Measurement of Single-Mode Optical Fibers by the Differential Phase Shift Method
A procedure is described for the measurement of chromatic dispersion of single-mode optical fibers over the 1.0 to 1.7 micrometer wavelength range. The dispersion coefficient at a particular...

References

Advertisement