GMW15815

Thermoplastic Elastomers - Polyolefinic Plus Nitrile Rubber Based

inactive
Buy Now
Organization: GMW
Publication Date: 1 September 2008
Status: inactive
Page Count: 5
scope:

Material Description.

This specification covers the properties of black, fuel and oil resistant, thermoplastic vulcanizates containing fully cured Acrylonitrile-Butadiene Rubber (NBR) elastomer particles dispersed in a continuous Polypropylene (PP) matrix. These materials can be processed by extrusion and injection molding.

Material types are delineated by hardness values. The types and corresponding hardnesses available are identified in Appendix A, Table A1.

Symbols. The material abbreviation according to ISO 18064 is >TPV-(NBR + PP)<.

Typical Applications. Typical applications include the following: gaskets and connectors.

Remarks. Not applicable.

Document History

April 1, 2023
Thermoplastic Elastomers - Polyolefinic Plus Nitrile Rubber Based
This standard is inactive with no replacement.
July 1, 2018
Thermoplastic Elastomers - Polyolefinic Plus Nitrile Rubber Based
Material Description. This specification covers the properties of black, fuel and oil resistant, thermoplastic vulcanizates containing fully cured Acrylonitrile-Butadiene Rubber (NBR) elastomer...
January 1, 2013
Thermoplastic Elastomers - Polyolefinic Plus Nitrile Rubber Based
Material Description. This specification covers the properties of black, fuel and oil resistant, thermoplastic vulcanizates containing fully cured Acrylonitrile-Butadiene Rubber (NBR) elastomer...
GMW15815
September 1, 2008
Thermoplastic Elastomers - Polyolefinic Plus Nitrile Rubber Based
Material Description. This specification covers the properties of black, fuel and oil resistant, thermoplastic vulcanizates containing fully cured Acrylonitrile-Butadiene Rubber (NBR) elastomer...

References

Advertisement