CSA - CAN/CSA-ISO/IEC 14543-3-5-08
Information technology – Home electronic system (HES) architecture – Part 3-5: Media and media dependent layers – Powerline for network based control of HES Class 1
inactive
| Organization: | CSA |
| Publication Date: | 1 September 2008 |
| Status: | inactive |
| Page Count: | 62 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This part of ISO/IEC 14543 defines the mandatory and optional requirements for the medium specific Physical and Data Link Layer of Powerline Class 1 in its two variations PL110 and PL132.
NOTE Data Link Layer interface and general definitions, which are medium independent, are given in ISO/IEC 14543-3-1.
Document History
CAN/CSA-ISO/IEC 14543-3-5-08
September 1, 2008
Information technology – Home electronic system (HES) architecture – Part 3-5: Media and media dependent layers – Powerline for network based control of HES Class 1
This part of ISO/IEC 14543 defines the mandatory and optional requirements for the medium specific Physical and Data Link Layer of Powerline Class 1 in its two variations PL110 and PL132.
NOTE Data...
January 1, 2008
Information technology - Home electronic system (HES) architecture - Part 3-5: Media and media dependent layers - Powerline for network based control of HES Class 1
This part of ISO/IEC 14543 defines the mandatory and optional requirements for the medium specific Physical and Data Link Layer of Powerline Class 1 in its two variations PL110 and PL132.
NOTE Data...
January 1, 2008
Information technology – Home electronic system (HES) architecture – Part 3-5: Media and media dependent layers – Powerline for network based control of HES Class 1
This part of ISO/IEC 14543 defines the mandatory and optional requirements for the medium specific Physical and Data Link Layer of Powerline Class 1 in its two variations PL110 and PL132.
NOTE Data...