ISO 8362-5

Injection containers and accessories — Part 5: Freeze drying closures for injection vials

inactive
Buy Now
Organization: ISO
Publication Date: 15 October 2008
Status: inactive
Page Count: 16
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

This part of ISO 8362 specifies the shape, dimensions, material, performance requirements and labelling for the type of closure for injection vials, as described in ISO 8362-1 and ISO 8362-4, which is used in connection with the freeze drying (or lyophilization) of drugs and biological materials.

The dimensional requirements are not applicable to barrier-coated closures.

Closures specified in this part of ISO 8362 are intended for single use only.

NOTE The potency, purity, stability and safety of a medicinal product during its manufacture and storage can be strongly affected by the nature and performance of the primary packaging.

Document History

February 15, 2016
Injection containers and accessories - Part 5: Freeze drying closures for injection vials
This part of ISO 8362 specifies the shape, dimensions, material, performance requirements and labelling for the type of closure for injection vials, as described in ISO 8362-1 and ISO 8362-4, which...
ISO 8362-5
October 15, 2008
Injection containers and accessories — Part 5: Freeze drying closures for injection vials
This part of ISO 8362 specifies the shape, dimensions, material, performance requirements and labelling for the type of closure for injection vials, as described in ISO 8362-1 and ISO 8362-4, which...
January 1, 1995
Injection Containers for Injectables and Accessories - Part 5: Freeze Drying Closures for Injection Vials First Edition
A description is not available for this item.

References

Advertisement