ATIS T1.TRQ.5

Maximum Voltage, Current, and Power Levels in Network-Powered Transport Systems

active, Most Current
Buy Now
Organization: ATIS
Publication Date: 1 March 2001
Status: active
Page Count: 16
scope:

This Technical Requirements document provides maximum dc steady-state voltage, current, and power limits to be observed when powering transport systems over conventional network telecommunications twisted-pair conductors. The technical requirements contained herein are based on industry-recognized safety standards, address both the network and customer premises environments, and are independent of the transport system technology employed. Signaling levels and transients are not covered, but should be considered when evaluating a transport system for conformance to these requirements if they will impact voltage, current, or power levels.

Purpose

The purpose of this document is to provide requirements for the maximum limits for dc steadystate voltage, current, and power used to operate transport systems over telecommunications twisted-pair conductors that are consistent with industry-accepted electrical safety standards and criteria. These requirements are intended to provide a safe and consistent network electrical environment for the telecommunications utility technician, as well as for the customer and system user who may encounter transport system powering voltages and currents on their premises telecommunications wiring. Additionally, through informative annexes, this document is intended to inform the reader regarding pertinent criteria contained in various safety standards, provide accessibility and service personnel work practice recommendations, and present a brief overview of the physiological effects of electric current on the human body.

Document History

ATIS T1.TRQ.5
March 1, 2001
Maximum Voltage, Current, and Power Levels in Network-Powered Transport Systems
This Technical Requirements document provides maximum dc steady-state voltage, current, and power limits to be observed when powering transport systems over conventional network telecommunications...

References

Advertisement