ASTM E1678

Standard Test Method for Measuring Smoke Toxicity for Use in Fire Hazard Analysis

inactive
Buy Now
Organization: ASTM
Publication Date: 1 September 2008
Status: inactive
Page Count: 14
scope:

This fire-test-response standard covers a means for determining the lethal toxic potency of smoke produced from a material or product ignited while exposed to a radiant heat flux of 50 kW/m2 for 15 min.

This test method is limited to test specimens no larger than 76 by 127 mm (3 by 5 in.), with a thickness no greater than 51 mm (2 in.). Specimens are intended to be representative of finished materials or products, including composite and combination systems. This test method is not applicable to end-use materials or products that do not have planar, or nearly planar, external surfaces.

Lethal toxic potency values associated with 30-min exposures are predicted using calculations that use combustion atmosphere analytical data for carbon monoxide, carbon dioxide, oxygen (vitiation) and, if present, hydrogen cyanide, hydrogen chloride, and hydrogen bromide. The predictive equations are therefore limited to those materials and products whose smoke toxicity can be attributed to these toxicants. An animal check determines the extent to which additional toxicants contribute to the lethal toxic potency of the smoke.

The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

This standard measures and describes the response of materials, products, or assemblies in response to heat under controlled conditions, but does not by itself incorporate all factors required for fire hazard of fire risk assessment of the materials, products, or assemblies under actual fire conditions.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations (particularly with regard to the care and use of experimental animals) prior to use. For specific hazards statements, see Section 7 and Note X1.1.

Document History

December 1, 2021
Standard Test Method for Measuring Smoke Toxicity for Use in Fire Hazard Analysis
This fire-test-response standard covers a means for determining the lethal toxic potency of smoke produced from a material or product ignited while exposed to a radiant heat flux of 50 kW/m2 for 15...
July 1, 2021
Standard Test Method for Measuring Smoke Toxicity for Use in Fire Hazard Analysis
This fire-test-response standard covers a means for determining the lethal toxic potency of smoke produced from a material or product ignited while exposed to a radiant heat flux of 50 kW/m2 for 15...
November 15, 2015
Standard Test Method for Measuring Smoke Toxicity for Use in Fire Hazard Analysis
This fire-test-response standard covers a means for determining the lethal toxic potency of smoke produced from a material or product ignited while exposed to a radiant heat flux of 50 kW/m2 for 15...
February 1, 2010
Standard Test Method for Measuring Smoke Toxicity for Use in Fire Hazard Analysis
This fire-test-response standard covers a means for determining the lethal toxic potency of smoke produced from a material or product ignited while exposed to a radiant heat flux of 50 kW/m2 for 15...
January 15, 2009
Standard Test Method for Measuring Smoke Toxicity for Use in Fire Hazard Analysis
This fire-test-response standard covers a means for determining the lethal toxic potency of smoke produced from a material or product ignited while exposed to a radiant heat flux of 50 kW/m2 for 15...
December 15, 2008
Standard Test Method for Measuring Smoke Toxicity for Use in Fire Hazard Analysis
This fire-test-response standard covers a means for determining the lethal toxic potency of smoke produced from a material or product ignited while exposed to a radiant heat flux of 50 kW/m2 for 15...
ASTM E1678
September 1, 2008
Standard Test Method for Measuring Smoke Toxicity for Use in Fire Hazard Analysis
This fire-test-response standard covers a means for determining the lethal toxic potency of smoke produced from a material or product ignited while exposed to a radiant heat flux of 50 kW/m2 for 15...
August 15, 2008
Standard Test Method for Measuring Smoke Toxicity for Use in Fire Hazard Analysis
This fire-test-response standard covers a means for determining the lethal toxic potency of smoke produced from a material or product ignited while exposed to a radiant heat flux of 50 kW/m2 for 15...
November 1, 2007
Standard Test Method for Measuring Smoke Toxicity for Use in Fire Hazard Analysis
This fire-test-response standard covers a means for determining the lethal toxic potency of smoke produced from a material or product ignited while exposed to a radiant heat flux of 50 kW/m2 for 15...
October 10, 2002
Standard Test Method for Measuring Smoke Toxicity for Use in Fire Hazard Analysis
This fire-test-response standard covers a means for determining the lethal toxic potency of smoke produced from a material or product ignited while exposed to a radiant heat flux of 50 kW/m² for 15...
August 10, 1997
Standard Test Method for Measuring Smoke Toxicity for Use in Fire Hazard Analysis
1. Scope 1.1 This fire-test-response standard covers a means for determining the lethal toxic potency of smoke produced from a material or product ignited while exposed to a radiant heat flux of 50...
January 1, 1996
Standard Test Method for Measuring Smoke Toxicity for Use in Fire Hazard Analysis
A description is not available for this item.
July 15, 1995
STANDARD TEST METHOD FOR MEASURING SMOKE TOXICITY FOR USE IN FIRE HAZARD ANALYSIS
A description is not available for this item.

References

Advertisement