DS/IEC 68-2-40

Basic environmental testing procedures - Part 2: Tests - Test Z/AM: Combined cold/low air pressure tests

inactive, Most Current
Organization: DS
Publication Date: 1 January 1977
Status: inactive
ICS Code (Environmental testing): 19.040
scope:

The standard is applicable to both heat-dissipating and non-heat-dissipating specimens. The object of the test is to determine the ability of components or equipment or other articles to be stored and used under a simultaneous combination of low temperature and low air pressure.

Document History

DS/IEC 68-2-40
January 1, 1977
Basic environmental testing procedures - Part 2: Tests - Test Z/AM: Combined cold/low air pressure tests
The standard is applicable to both heat-dissipating and non-heat-dissipating specimens. The object of the test is to determine the ability of components or equipment or other articles to be stored...
Advertisement