ATIS - 0300003A

Schema Interface for Fault Management (Trouble Administration)

inactive
Organization: ATIS
Publication Date: 1 January 2006
Status: inactive
Page Count: 10
scope:

INTRODUCTION

tML Framework Document (ITU-T Recommendation M.3030) identifies potential applications for using XML in the interface design specification. Fault Management (Trouble Administration) is one such application. ITU-T Recommendation M.3020 defines a three phase methodology for developing interface specifications related to management information exchanges. The requirements phase has not been formally defined but is derived from existing ANSI standards T1.227-2000 and T1.228-1995 (R1999). The formal analysis phase from M.3020 is not included in this document. This document presents the design phase using XML schemas (tML TA schemas) for Trouble Administration functions and services specified in T1.227/T1.228. The design phase is a result of analyzing (in the form of UML model) ANSI T1.227/T1.228 data definitions. The model does not include enhanced features such as multiple object operations available based on the protocol design in T1.227/T1.228. A Trouble Administration architecture diagram based on T1.227/T1.228 is shown in Figure 1 below.

The approach used in this standard defines XML application protocol data units that are specific to a subset of TA as defined in T1.227/T1.228 (ANSI version of ITU-T X.790). The XML messages specified in this standard are defined via an XML schema (tML-TA schema) and there is no coupling to a transport protocol. While mapping to a transport protocol (such as tML Transport Protocol, see Ref [15]) is required for interoperability, it is outside the scope of this document, and should be addressed by each pair of bonded companies as a joint implementation issue.

Purpose

The purpose of this document is to provide the XML schemas (tML TA schemas) for trouble administration functions and services specified in T1.227/T1.228.

Document History

January 1, 2017
XML Schema Interface for Fault Management (Trouble Administration)
Scope, Purpose, & Application The tML Framework Document (ITU-T Recommendation M.3030) identifies potential applications for using XML in the interface design specification. Fault Management...
January 1, 2017
XML Schema Interface for Fault Management (Trouble Administration)
The tML Framework Document (ITU-T Recommendation M.3030) identifies potential applications for using XML in the interface design specification. Fault Management (Trouble Administration) is one such...
June 1, 2015
XML Schema Interface for Fault Management (Trouble Administration)
Scope, Purpose, & Application tML Framework Document (ITU-T Recommendation M.3030) identifies potential applications for using XML in the interface design specification. Fault Management (Trouble...
August 1, 2012
XML Schema Interface for Fault Management (Trouble Administration)
Scope, Purpose, & Application tML Framework Document (ITU-T Recommendation M.3030) identifies potential applications for using XML in the interface design specification. Fault Management (Trouble...
April 1, 2010
XML Schema Interface for Fault Management (Trouble Administration)
SCOPE, PURPOSE, AND APPLICATION tML Framework Document (ITU-T Recommendation M.3030) identifies potential applications for using XML in the interface design specification. Fault Management (Trouble...
April 1, 2010
XML Schema Interface for Fault Management (Trouble Administration)
INTRODUCTION tML Framework Document (ITU-T Recommendation M.3030) identifies potential applications for using XML in the interface design specification. Fault Management (Trouble Administration) is...
January 1, 2008
XML Schema Interface for Fault Management (Trouble Administration)
INTRODUCTION tML Framework Document (ITU-T Recommendation M.3030) identifies potential applications for using XML in the interface design specification. Fault Management (Trouble Administration) is...
0300003A
January 1, 2006
Schema Interface for Fault Management (Trouble Administration)
INTRODUCTION tML Framework Document (ITU-T Recommendation M.3030) identifies potential applications for using XML in the interface design specification. Fault Management (Trouble Administration) is...
January 1, 2005
XML Schema Interface for Fault Management (Trouble Administration)
INTRODUCTION tML Framework Document (ITU-T Recommendation M.3030) identifies potential applications for using XML in the interface design specification. Fault Management (Trouble Administration) is...
February 1, 2003
XML Schema Interface for Fault Management (Trouble Administration) (Trial-Use Standard)
A description is not available for this item.

References

Advertisement