ISO 28723
Vitreous and porcelain enamels — Determination of the edge covering on enamelled steel plate to be used in heat exchangers
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 October 2008 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Enamels): | 25.220.50 |
scope:
This International Standard specifies a test method for the determination of the covering of the edge of enamelled steel plate to be used in heat exchangers. This method is applicable to all enamelling processes.
It is applicable to plates with a thickness between 0,5 mm and 1,5 mm.
This method is not applicable where the current flow generated in the test exceeds 3 A.
Document History
ISO 28723
October 15, 2008
Vitreous and porcelain enamels — Determination of the edge covering on enamelled steel plate to be used in heat exchangers
This International Standard specifies a test method for the determination of the covering of the edge of enamelled steel plate to be used in heat exchangers. This method is applicable to all...