KSC-SPEC-E-0024 REV A

CABLE, ELECTRICAL, SHIELDED, JACKETED, FOR HARNESS ASSEMBLIES, GENERAL SPECIFICATION FOR

active, Most Current
Organization: KSC
Publication Date: 6 August 2008
Status: active
Page Count: 48
scope:

General

This specification covers the requirements for flexible cables of the following construction:

Conductors: Standed, tin-coated copper

Finished wire: Polyethylene-insulated, with polyamide covering

Cabling: One to six conductors, twisted

Shielding: Braided overall shield

Jacket: Polyvinyl chloride

Voltage rating: 600 volts (V) root mean square (rms)

Temperature: 75 degrees Celsius (0C), maximum, continuous

Application

Cables covered by this specification are intended for use in fabricating cable harness assemblies but are suitable for general use in medium-duty applications (see 6.1).

Detail Requirements.

Detail requirements for specific types of cables are contained in individual detail specification sheets. Detail specification sheets are identified by this general specification number, followed by a virgule and an Arabic numeral. Detail specification sheets appear at the end of this specification.

intended Use:

Cables covered by this specification are suitable for use in wet or dry locations in applications where they will not be subjected to severe mechanical abuse. The cables are designed to operate... View More

Document History

KSC-SPEC-E-0024 REV A
August 6, 2008
CABLE, ELECTRICAL, SHIELDED, JACKETED, FOR HARNESS ASSEMBLIES, GENERAL SPECIFICATION FOR
General This specification covers the requirements for flexible cables of the following construction: Conductors: Standed, tin-coated copper Finished wire: Polyethylene-insulated, with polyamide...
April 15, 1970
CABLE, ELECTRICAL, SHIELDED, JACKETED FOR HARNESS ASSEMBLIES, GENERAL SPECIFICATION FOR
A description is not available for this item.

References

Advertisement