DS/EN 300395-2 V1.3.1

Terrestrial Trunked Radio (TETRA); Speech codec for full-rate traffic channel; Part 2: TETRA codec

active, Most Current
Organization: DS
Publication Date: 9 August 2005
Status: active
ICS Code (Terrestrial Trunked Radio (TETRA)): 33.070.10
scope:

The present document contains the full specification of the speech codecs for use in the Terrestrial Trunked Radio (TETRA) system.
The TETRA codec specified in clauses 4 to 8 is mandatory for all TETRA mobiles and networks. The AMR codec specified in clauses 9 to 12 is optional. If the AMR codec is implemented, the equipment shall conform to the whole of clause 9 to 12.

Document History

DS/EN 300395-2 V1.3.1
August 9, 2005
Terrestrial Trunked Radio (TETRA); Speech codec for full-rate traffic channel; Part 2: TETRA codec
The present document contains the full specification of the speech codecs for use in the Terrestrial Trunked Radio (TETRA) system. The TETRA codec specified in clauses 4 to 8 is mandatory for all...
Advertisement