API SPEC 12J

Specification for Oil and Gas Separators

active, Most Current
Buy Now
Organization: API
Publication Date: 1 October 2008
Status: active
Page Count: 38
scope:

General

This specification covers minimum requirements for the design, fabrication, and shop testing of oil-field type oil and gas separators and/or oil-gas-water separators used in the production of oil and/or gas, and usually located but not limited to some point on the producing flowline between the wellhead and pipeline. Separators covered by this specification may be vertical, spherical, or single or double barrel horizontal.

Unless otherwise agreed upon between the purchaser and the manufacturer, the jurisdiction of this specification terminates with the pressure vessel as defined in the Scope of Section VIII, Division 1 of the ASME Boiler and Pressure Vessel Code, hereinafter referred to as the ASME Code. Pressure vessels covered by this specification are normally classified as natural resource vessels by API 510, Pressure Vessel Inspection Code. Separators outside the scope of this specification include centrifugal separators, filter separators, and de-sanding separators.

Compliance

Any manufacturer producing equipment or materials represented as conforming with an API specification is responsible for complying with all the provisions of that specification. API does not represent, warrant or guarantee that such products do in fact conform to the applicable API standard or specification.

Document History

API SPEC 12J
October 1, 2008
Specification for Oil and Gas Separators
General This specification covers minimum requirements for the design, fabrication, and shop testing of oil-field type oil and gas separators and/or oil-gas-water separators used in the production...
October 1, 2008
Specification for Oil and Gas Separators
General This specification covers minimum requirements for the design, fabrication, and shop testing of oil-field type oil and gas separators and/or oil-gas-water separators used in the production...
October 1, 1989
Specification for Oil and Gas Separators
SECTION 1 SCOPE 1.1 Coverage. This specification covers minimum requirements for the design, fabrication, and shop testing of oilfield type oil and gas separators and/or oil-gas-water separators used...
June 1, 1988
SPECIFICATION FOR OIL AND GAS SEPARATORS SIXTH EDITION
A description is not available for this item.
January 1, 1982
SPECIFICATION FOR OIL AND GAS SEPARATORS FIFTH EDITION
A description is not available for this item.
March 1, 1973
SPECIFICATION for OIL AND GAS SEPARATORS
Coverage. This specification covers minimum requirements for the design, fabrication and plant testing of oilfield type oil and gas separators and/or and /or gas, and usually located at some point on...

References

Advertisement