AWWA C511

Reduced-Pressure Principle Backflow Prevention Assembly

inactive
Buy Now
Organization: AWWA
Publication Date: 24 June 2007
Status: inactive
Page Count: 28
scope:

This standard covers the reduced-pressure principle backflow prevention assembly. The assembly shall be capable of withstanding a working water pressure of at least 150 psi (1,034 kPa) without damage to working parts or impairment of function and for operation on hot or cold water lines.

This standard covers hot and cold water reduced-pressure principle backflow prevention assemblies. All assemblies shall be designed to, at a minimum, operate at a temperature range of 33°F to 140°F (1°C to 60°C). Hot water assemblies shall be designed to, at a minimum, operate in water at a temperature range of 33°F to 180°F (1°C to 82°C).

A complete assembly consists of a mechanical, independently operating, hydraulically dependent relief valve located between two independently operating, internally loaded check valves that are located between two tightly closing resilient-seated shutoff valves with four properly placed (see Sec. 4.3.1.8) resilient-seated test cocks.

Purpose

The purpose of this standard is to provide the minimum requirements for reduced-pressure principle backflow prevention assemblies, including materials, general and detailed design, workmanship, and shipping and delivery.

Document History

January 14, 2017
Reduced-Pressure Principle Backflow Prevention Assembly
This standard describes the reduced-pressure principle backflow prevention assembly for potable water applications. The assembly shall be capable of withstanding a working water pressure of at least...
January 14, 2017
Reduced-Pressure Principle Backflow Prevention Assembly
This standard describes the reduced-pressure principle backflow prevention assembly for potable water applications. The assembly shall be capable of withstanding a working water pressure of at least...
AWWA C511
June 24, 2007
Reduced-Pressure Principle Backflow Prevention Assembly
This standard covers the reduced-pressure principle backflow prevention assembly. The assembly shall be capable of withstanding a working water pressure of at least 150 psi (1,034 kPa) without damage...
June 15, 1997
Reduced-Pressure Principle Backflow Prevention Assembly
This standard covers the reduced-pressure principle backflow prevention assembly. The assembly shall be capable of withstanding a working water pressure of at least 150 psi (1,034 kPa) without damage...
January 1, 1992
Reduced-Pressure Principle Backflow- Prevention Assembly
A description is not available for this item.
June 22, 1989
Reduced-Pressure Principle Backflow-Prevention Assembly
A description is not available for this item.

References

Advertisement