BSI - BS EN 2573
Aerospace series - Steel FE-PA3601 (X6CrNiTi18-10) - Softened - Rm Less than or equal to 780 MPa - Wire - 0,25 mm Less than or equal to De Less than or equal to 3 mm
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 July 2008 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Steels): | 49.025.10 |
Document History
December 31, 2022
Aerospace series - Steel X6CrNiTi18-10 (1.4541) - Air melted - Softened - Wires - 0,25 mm ≤ De ≤ 3 mm - Rm ≤ 780 MPa
A description is not available for this item.
BS EN 2573
July 31, 2008
Aerospace series - Steel FE-PA3601 (X6CrNiTi18-10) - Softened - Rm Less than or equal to 780 MPa - Wire - 0,25 mm Less than or equal to De Less than or equal to 3 mm
A description is not available for this item.