IEC 60364-5-55
Electrical installations of buildings – Part 5-55: Selection and erection of electrical equipment – Other equipment
| Organization: | IEC |
| Publication Date: | 1 October 2008 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Installations in buildings): | 91.140 |
scope:
This part of IEC 60364 covers requirements for low-voltage generating sets. Particular requirements for supplies for safety services are given in clause 556 while clause 559 applies to the selection and erection of luminaires and lighting installations intended to be part of the fixed installation.
Electrical standby supply systems, other than for safety services, are outside the scope of this standard.
This part of IEC 60364 does not apply for installations in hazardous areas (BE3).
NOTE 1 Requirements of the public supply undertaking should be ascertained before a generating set is installed in an installation which is connected to the public supply.
NOTE 2 For additional requirements for hazardous areas, see the IEC 60079 and IEC 61241 series.
Document History