ISO 7176-10
Wheelchairs — Part 10: Determination of obstacle-climbing ability of electrically powered wheelchairs
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 November 2008 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Aids and adaptation for moving): | 11.180.10 |
scope:
This part of ISO 7176 specifies test methods for determining the ability of electrically powered wheelchairs, including scooters, intended to carry one person, with a maximum nominal speed not exceeding 15 km/h, to climb and descend obstacles.
Document History
ISO 7176-10
November 1, 2008
Wheelchairs — Part 10: Determination of obstacle-climbing ability of electrically powered wheelchairs
This part of ISO 7176 specifies test methods for determining the ability of electrically powered wheelchairs, including scooters, intended to carry one person, with a maximum nominal speed not...
January 1, 1988
Wheelchairs - Part 10: Determination of Obstacle-Climbing Ability of Electric Wheelchairs
A description is not available for this item.