ISO 28702
Rubber and plastics hoses and tubing — Textile-reinforced types — Sub-ambient temperature crush test
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 November 2008 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This International Standard specifies a test method for measuring the low-temperature brittleness of rubber and plastics hoses with a textile reinforcement and tubing at sub-ambient temperatures by crushing a test piece of the hose.
This International Standard is only applicable to hoses with a nominal bore up to and including 100 mm.
Document History
ISO 28702
November 1, 2008
Rubber and plastics hoses and tubing — Textile-reinforced types — Sub-ambient temperature crush test
This International Standard specifies a test method for measuring the low-temperature brittleness of rubber and plastics hoses with a textile reinforcement and tubing at sub-ambient temperatures by...