DOD - SMD 5962-96505

MICROCIRCUIT, LINEAR, LOW DROPOUT VOLTAGE REGULATOR, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 28 July 2008
Status: inactive
Page Count: 11
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

February 19, 2019
MICROCIRCUIT, LINEAR, LOW DROPOUT VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
July 30, 2012
MICROCIRCUIT, LINEAR, LOW DROPOUT VOLTAGE REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
SMD 5962-96505
July 28, 2008
MICROCIRCUIT, LINEAR, LOW DROPOUT VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 31, 2002
MICROCIRCUIT, LINEAR, LOW DROPOUT VOLTAGE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
September 10, 1998
MICROCIRCUIT, LINEAR, LOW DROPOUT VOLTAGE REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
July 5, 1996
MICROCIRCUIT, LINEAR, LOW DROPOUT VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
Advertisement