DIN EN 61158-5-15
Industrial communication networks - Fieldbus specifications - Part 5-15: Application layer service definition - Type 15 elements (IEC 61158-5-15:2007); English version EN 61158-5-15:2008, only on CD-ROM
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 September 2008 |
| Status: | inactive |
| Page Count: | 141 |
| ICS Code (Microprocessor systems): | 35.160 |
| ICS Code (Application layer): | 35.100.70 |
Document History
January 1, 2013
Industrial communication networks - Fieldbus specifications - Part 5-15: Application layer service definition - Type 15 elements (IEC 61158-5-15:2010); English version EN 61158-5-15:2012, only on CD-ROM
Overview
In network communications, as in many fields of engineering, it is a fact that "one size does not fit all." Engineering design is about making the right set of trade-offs, and these...
DIN EN 61158-5-15
September 1, 2008
Industrial communication networks - Fieldbus specifications - Part 5-15: Application layer service definition - Type 15 elements (IEC 61158-5-15:2007); English version EN 61158-5-15:2008, only on CD-ROM
A description is not available for this item.