ISO 9895

Paper and board - Compressive strength - Short-span test

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 October 2008
Status: active
Page Count: 16
ICS Code (Paper and board): 85.060
scope:

This International Standard specifies a method for determining the compressive strength in the machine and cross-directions of paper and board using a short-span compressive tester. It is intended for papers and boards used for the manufacture of containers and boxes.

This International Standard is recommended for papers and boards with a grammage from 100 g/m2 to 400 g/m2.

NOTE 1 The procedure specified in this International Standard should not be used for the determination of strain at break (see Annex B).

NOTE 2 For the determination of compressive strength of laboratory sheets, see instructions in ISO 5270[1].

Document History

ISO 9895
October 15, 2008
Paper and board - Compressive strength - Short-span test
This International Standard specifies a method for determining the compressive strength in the machine and cross-directions of paper and board using a short-span compressive tester. It is intended...
December 1, 1989
Paper and Board - Compressive Strength - Short Span Test
A description is not available for this item.

References

Advertisement