IEEE 1588
A Precision Clock Synchronization Protocol for Networked Measurement and Control Systems
| Organization: | IEEE |
| Publication Date: | 27 March 2008 |
| Status: | inactive |
| Page Count: | 154 |
scope:
This standard defines a protocol enabling precise
synchronization of clocks in measurement and control systems
implemented with technologies such as network communication, local
computing, and distributed objects. The protocol is applicable to
systems communicating by local area networks supporting multicast
messaging including, but not limited to, Ethernet. The protocol
enables heterogeneous systems that include clocks of various
inherent precision, resolution, and stability to synchronize to a
grandmaster clock. The protocol supports system-wide
synchronization accuracy in the sub-microsecond range with minimal
network and local clock computing resources. The default behavior
of the protocol allows simple systems to be installed and operated
without requiring the administrative attention of users. The
standard includes mappings to User Datagram Protocol (UDP)/Internet
Protocol (IP), DeviceNet, and a layer-2 Ethernet implementation. It
includes formal mechanisms for message extensions, higher sampling
rates, correction for asymmetry, a clock type to reduce error
accumulation in large topologies, and specifications on how to
incorporate the resulting additional data into the synchronization
protocol. The standard permits synchronization accuracies better
than 1 ns. The protocol has features to address applications where
redundancy and security are a requirement. The standard defines
conformance and management capability. There is provision to
support unicast as well as multicast messaging. The standard
includes an annex on recommended practices. Annexes defining
communication-medium
Purpose
Measurement and control applications are increasingly employing distributed system technologies such as network communication, local computing, and distributed objects. Many of these applications will be enhanced by having an accurate system-wide sense of time achieved by having local clocks in each sensor, actuator, or other system device. Without a standardized protocol for synchronizing these clocks, it is unlikely that the benefits will be realized in the multivendor system component market. Existing protocols for clock synchronization are not optimum for these applications. For example, the Network Time Protocol (NTP) targets large distributed computing systems with millisecond synchronization requirements. The protocol in this standard specifically addresses the needs of measurement and control and operational systems in the fields of test and measurement, industrial automation, military systems, manufacturing systems, power utility systems, and certain telecommunications applications. These applications need:
- Spatially localized systems with options for larger systems
- Microsecond to sub-microsecond accuracy
- Administration-fre
- Applicability for both high-end devices and low-cost, low-end devices
- Provisions for the management of redundant and fault-tolerant systems
Several different application areas such as industrial automation, telecommunication, semiconductor manufacturing, military systems, and utility power generation have emerged that require the standard to be revised.
Document History