ISO 13680

Petroleum and Natural Gas Industries - Corrosion-Resistant Alloy Seamless Tubes for Use as Casing, Tubing and Coupling Stock - Technical Delivery Conditions

inactive
Buy Now
Organization: ISO
Publication Date: 15 October 2008
Status: inactive
Page Count: 92
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This International Standard specifies the technical delivery conditions for corrosion-resistant alloy seamless tubulars for casing, tubing and coupling stock for two product specification levels:

- PSL-1, which is the basis of this International Standard;

- PSL-2, which provides additional requirements for a product that is intended to be both corrosion resistant and cracking resistant for the environments and qualification method specified in ISO 15156-3 and Annex G of this International Standard.

At the option of the manufacturer, PSL-2 products can be provided in lieu of PSL-1.

NOTE 1 The corrosion-resistant alloys included in this International Standard are special alloys in accordance with ISO 4948-1 and ISO 4948-2.

This International Standard is applicable to the following four groups of product:

group 1, which is comprised of stainless alloys with a martensitic or martensitic/ferritic structure;

group 2, which is comprised of stainless alloys with a ferritic-austenitic structure, such as duplex and super-duplex stainless alloy;

group 3, which is comprised of stainless alloys with an austenitic structure (iron base);

group 4, which is comprised of nickel-based alloys with an austenitic structure (nickel base).

This International Standard contains no provisions relating to the connection of individual lengths of pipe.

NOTE 2 The connection or joining method can influence the corrosion performance of the materials specified in this International Standard.

NOTE 3 It is necessary to recognize that not all PSL-1 categories and grades can be made cracking resistant per ISO 15156-3 and are, therefore, not included in PSL-2.

Document History

May 1, 2020
Petroleum and natural gas industries — Corrosion-resistant alloy seamless tubular products for use as casing, tubing, coupling stock and accessory material — Technical delivery conditions
This document specifies the technical delivery conditions for corrosion-resistant alloy seamless tubular products for casing, tubing, coupling stock and accessory material (including coupling stock...
September 1, 2010
Petroleum and natural gas industries — Corrosion-resistant alloy seamless tubes for use as casing, tubing and coupling stock — Technical delivery conditions
This International Standard specifies the technical delivery conditions for corrosion-resistant alloy seamless tubulars for casing, tubing and coupling stock for two product specification levels: —...
ISO 13680
October 15, 2008
Petroleum and Natural Gas Industries - Corrosion-Resistant Alloy Seamless Tubes for Use as Casing, Tubing and Coupling Stock - Technical Delivery Conditions
This International Standard specifies the technical delivery conditions for corrosion-resistant alloy seamless tubulars for casing, tubing and coupling stock for two product specification levels: —...
July 1, 2000
Petroleum and Natural Gas Industries - Corrosion-Resistant Alloy Seamless Tubes for Use as Casing, Tubing and Coupling Stock - Technical Delivery Conditions
This International Standard specifies the technical delivery conditions for corrosion-resistant alloy seamless tubes for casing, tubing and coupling stock. This International Standard is applicable...
July 1, 2000
Petroleum and Natural Gas Industries - Corrosion-Resistant Alloy Seamless Tubes for Use as Casing, Tubing and Coupling Stock - Technical Delivery Conditions
A description is not available for this item.

References

Advertisement