DSF/PREN 1398

Dock levellers

inactive
Organization: DS
Status: inactive
Page Count: 31
ICS Code (Storage equipment): 53.080
scope:

This standard is applicable to the calculation, design, construction, safety devices, installation, use,
maintenance and testing of dock levellers with the exception of
a) dock levellers for marine and aircraft applications;
b) lifting tables;
c) vehicle mounted tail lifts.
NOTE 1 Requirements for lifting tables are laid down in EN 1570.
NOTE 2 Requirements for vehicle mounted tail lifts are laid down in EN 1756-1
This standard includes dock levellers which are used by persons and/or manual or power driven
transport equipment (e. g. forklift trucks) as traffic paths between goods vehicles, both road vehicles and rail waggons, and parts of buildings such as loading docks. This standard does not deal with bridging devices where the load is a complete vehicle, such as a self propelled vehicle or towed trailer. Illustrations of various types of dock levellers are shown in Figure 1.

Document History

April 2, 2009
Dock levellers - Safety requirements
1.1 This European Standard specifies the safety requirements for design, construction, installation, maintenance and testing of dock levellers and for safety components on dock levellers. With the...
March 6, 2006
Dock levellers
A description is not available for this item.
January 2, 1998
Dock levellers
This standard is applicable to the calculation, design, construction, safety devices, installation, use, maintenance, and testing of dock levellers with the exception of dock levellers for marine and...
DSF/PREN 1398
Dock levellers
This standard is applicable to the calculation, design, construction, safety devices, installation, use, maintenance and testing of dock levellers with the exception of a) dock levellers for marine...
Dock levellers - Safety requirements
1.1 This European Standard specifies the safety requirements for design, construction, installation, maintenance and testing of dock levellers and for safety components on dock levellers. With the...

References

Advertisement