DS/ISO/TS 16952-1

Technical product documentation - Reference designation system - Part 1: General application rules

inactive, Most Current
Organization: DS
Publication Date: 11 February 2008
Status: inactive
Page Count: 58
ICS Code (Technical product documentation): 01.110
scope:

ISO/TS 16952-1:2006 establishes comprehensive and practice-oriented principles and rules for the designation of technical objects within a system, as well as for the designation of connections, signals and documents in accordance with the corresponding basic standards. The principles of ISO/TS 16952-1:2006 apply to all technical fields for all industries and can be applied in all phases of the life cycle of a technical object. ISO/TS 16952-1:2006 serves as the basis for sector-specific parts of ISO/TS 16952 and thus forms the connecting element between them and the basic IEC 61346 series. The designation of types, individuals, cost-centres, projects, etc. is not covered by ISO/TS 16952-1:2006.

Document History

DS/ISO/TS 16952-1
February 11, 2008
Technical product documentation - Reference designation system - Part 1: General application rules
ISO/TS 16952-1:2006 establishes comprehensive and practice-oriented principles and rules for the designation of technical objects within a system, as well as for the designation of connections,...
Advertisement