DSF/prEN 15870

Adhesives - Determination of tensile strength of butt joints (ISO 6922:1987 modified)

pending
Organization: DS
Status: pending
Page Count: 17
ICS Code (Adhesives): 83.180
scope:

This European Standard specifies a method for determining the bond strength of a butt joint when subjected to tensile force. The method can be applied to all types of adhesives. Although primarily intended for use under ambient conditions, the basic method can also be applied to testing under a wide range of temperature and other environmental conditions. The method requires rigid adherends that can be produced to therequired dimensional tolerances and that will withstand the forces applied to them during the test.

Document History

September 16, 2009
Adhesives - Determination of tensile strength of butt joints
This European Standard specifies a method for determining the bond strength of a butt joint when subjected to tensile force. The method can be applied to all types of adhesives. Although primarily...
DSF/prEN 15870
Adhesives - Determination of tensile strength of butt joints (ISO 6922:1987 modified)
This European Standard specifies a method for determining the bond strength of a butt joint when subjected to tensile force. The method can be applied to all types of adhesives. Although primarily...
Advertisement