DSF/EN 61347-2-10/FprA1

Lamp controlgear -- Part 2-10: Particular requirements for electronic invertors and convertors for high-frequency operation of cold start tubular discharge lamps (neon tubes)

pending
Organization: DS
Status: pending
Page Count: 4
ICS Code (Other standards related to lamps): 29.140.99
scope:

This part of EN 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also covers lamp controlgear for lamps which are not yet standardized. Tests dealt with in this standard are type tests. Requirements for testing individual lamp controlgear during production are not included. This part 1 is to be used in conjunction with the appropriate part 2, which contains clauses to supplement or modify the corresponding clauses in part 1, to provide the relevant requirements for each type of product. This first edition of EN 61347-1, together with parts 1 to 9 of EN 61347-2, cancels and replaces EN 60920, EN 60922, EN 60924, EN 60926, EN 60928 and EN 61046, and constitute a minor revision. The relationship between the parts that make up EN 61347-2 and the IEC standards they replace is detailed as follows: EN 61347-2-1 replaces EN 60926 EN 61347-2-2 replaces EN 61046 EN 61347-2-3 replaces EN 60928 EN 61347-2-4 replaces EN 60924, Section 3 EN 61347-2-5 replaces EN 60924, Section 4 EN 61347-2-6 replaces EN 60924, Section 5 EN 61347-2-7 replaces EN 60924, Section 6 EN 61347-2-8 replaces EN 60920 EN 61347-2-9 replaces EN 60922

Document History

February 10, 2011
Lamp controlgear - Part 2-10: Particular requirements for electronic invertors and convertors for high-frequency operation of cold start tubular discharge lamps (neon tubes)
This part of 61347 specifies particular safety requirements for electronic invertors and convertors for high-frequency operation of tubular cold-cathode discharge lamps used in signs and luminous...
February 11, 2009
Lamp controlgear - Part 2-10: Particular requirements for electronic invertors and convertors for high-frequency operation of cold start tubular discharge lamps (neon tubes)
This part of EN 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...
March 20, 2001
Lamp controlgear - Part 2-10: Particular requirements for electronic invertors and convertors for high-frequency operation of cold start tubular discharge lamps (neon tubes)
This part of 61347 specifies particular safety requirements for electronic invertors and convertors for high-frequency operation of tubular cold-cathode discharge lamps used in signs and luminous...
DSF/EN 61347-2-10/FprA1
Lamp controlgear -- Part 2-10: Particular requirements for electronic invertors and convertors for high-frequency operation of cold start tubular discharge lamps (neon tubes)
This part of EN 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...
Lamp controlgear -- Part 2-10: Particular requirements for electronic invertors and convertors for high-frequency operation of cold start tubular discharge lamps (neon tubes)
This part of EN 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...
Advertisement