DS/ISO 12576-2

Thermal insulation products - Conformity control systems - Part 2: In-situ products

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 September 2008
Status: active
Page Count: 22
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This part of ISO 12576 establishes three systems for the conformity control of thermal insulating products that are manufactured on-site. Examples of these types of products are loose fill insulations and spray-applied insulation. The purpose of this specification is to provide uniform methods that are used to determine whether a production of a thermal insulating product should be accepted as conforming to the relevant specification requirements once it is installed on site. When referring to this part of ISO 12576, it will provide minimum requirements for each of the systems. Other systems may be additionally applied when agreed upon between manufacturer and purchaser.

Document History

DS/ISO 12576-2
September 3, 2008
Thermal insulation products - Conformity control systems - Part 2: In-situ products
This part of ISO 12576 establishes three systems for the conformity control of thermal insulating products that are manufactured on-site. Examples of these types of products are loose fill...
Thermal insulation products - Conformity control systems - Part 2: In-situ products
This part of ISO 12576 establishes three systems for the conformity control of thermal insulating products that are manufactured on-site. Examples of these types of products are loose fill...
Advertisement