DS/ENV ISO 8502-1

Preparation of steel substrates before application of paints and related products - Tests for the assessment of surface cleanliness - Part 1: Field test for soluble iron corrosion products

inactive, Most Current
Organization: DS
Publication Date: 13 September 1999
Status: inactive
Page Count: 18
ICS Code (Surface preparation): 25.220.10
scope:

This standard describes a field test for the assessment of soluble iron corrosion products on surfaces abrasively blast-cleaned to Sa 2½ or better (see ISO 8501-1 or ISO 8501-2). The test uses indicator test strips that are sensitive to ferrous ions. This field test is not applicable to manually cleaned steel surfaces.

Document History

DS/ENV ISO 8502-1
September 13, 1999
Preparation of steel substrates before application of paints and related products - Tests for the assessment of surface cleanliness - Part 1: Field test for soluble iron corrosion products
This standard describes a field test for the assessment of soluble iron corrosion products on surfaces abrasively blast-cleaned to Sa 2½ or better (see ISO 8501-1 or ISO 8501-2). The test uses...
September 13, 1999
Preparation of steel substrates before application of paints and related products - Tests for the assessment of surface cleanliness - Part 1: Field test for soluble iron corrosion products
A description is not available for this item.
Advertisement