DS/EN 10249-2

Cold formed sheet piling of non alloy steels - Part 2: Tolerances on shape and dimensions

active, Most Current
Buy Now
Organization: DS
Publication Date: 24 October 1995
Status: active
Page Count: 10
ICS Code (Steel profiles): 77.140.70
scope:

This European Standard specifies the tolerances on dimensions, squareness of ends, straightness and mass of cold formed non alloy steel sheet piles which are defined in EN 10249-1.

Document History

DS/EN 10249-2
October 24, 1995
Cold formed sheet piling of non alloy steels - Part 2: Tolerances on shape and dimensions
This European Standard specifies the tolerances on dimensions, squareness of ends, straightness and mass of cold formed non alloy steel sheet piles which are defined in EN 10249-1.
Cold formed steel sheet piling - Part 2: Tolerances on shape and dimensions
This part of this European Standard specifies the tolerances on dimensions, squareness of ends, straightness and mass of cold-formed non alloy steel sheet piling which are defined in EN 10249-1.
Advertisement