DS/EN 301489-17 V1.3.2

Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment; Part 17: Specific conditions for 2,4 GHz wideband transmission systems, 5 GHz high performance RLAN equipment and 5,8 GHz Broadband Data Transmitting Systems

active
Organization: DS
Publication Date: 15 June 2008
Status: active
scope:

The present document, together with EN 301 489-1 [1], covers the assessment of the 2,4 GHz wideband transmission systems and 5 GHz high performance RLAN (including HIPERLAN 1 and 2 and other) including Broadband Data Transmitting System equipment, in respect of ElectroMagnetic Compatibility (EMC). Technical specifications related to the antenna port and emissions from the enclosure port of the radio equipment are not included in the present document. Such technical specifications are found in the relevant product standards for the effective use of the radio spectrum. The present document specifies the applicable test conditions, performance assessment and performance criteria for wideband data communication systems. Examples of types of wide band data communications systems covered by the present document are given in annex A. In case of differences (for instance concerning special conditions, definitions, abbreviations) between the present document and EN 301 489-1 [1], the provisions of the present document take precedence. The environmental classification and the emission and immunity requirements used in the present document are as stated in EN 301 489-1 [1], except for any special conditions included in the present document.

Document History

December 10, 2012
Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment; Part 17: Specific conditions for Broadband Data Transmission Systems
The present document, together with EN 301 489-1 [1], covers the assessment of Broadband Data Transmission System equipment, as detailed in annex A, in respect of ElectroMagnetic Compatibility (EMC)....
August 11, 2009
Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment; Part 17: Specific conditions for Broadband Data Transmission Systems
The present document, together with EN 301 489-1 [1], covers the assessment of Broadband Data Transmission System equipment, as detailed in annex A, in respect of ElectroMagnetic Compatibility (EMC)....
DS/EN 301489-17 V1.3.2
June 15, 2008
Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment; Part 17: Specific conditions for 2,4 GHz wideband transmission systems, 5 GHz high performance RLAN equipment and 5,8 GHz Broadband Data Transmitting Systems
The present document, together with EN 301 489-1 [1], covers the assessment of the 2,4 GHz wideband transmission systems and 5 GHz high performance RLAN (including HIPERLAN 1 and 2 and other)...
Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 17: Specific conditions for 2,4 GHz wideband transmission systems and 5 GHz high performance RLAN equipment
The present document, together with EN 301 489-1 [1], covers the assessment of the 2,4 GHz wideband transmission systems and 5 GHz high performance RLAN (including HIPERLAN 1 and 2 and other)...
July 15, 2001
Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 17: Specific conditions for Wideband data and HIPERLAN equipment
The present document, together with EN 301 489-1 [1], covers the assessment of the 2,4 GHz wideband transmission systems and HIgh PErformance Radio Local Area Network (HIPERLAN) type 1 equipment, in...
Advertisement