DLA - DESC-DWG-79024 REV A
MICROCIRCUITS, DIGITAL, 8192 BIT, SWITCHABLE SCHOTTKY, BIPOLAR PROM, WITH TRI-STATE OUTPUT, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 15 January 1988 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function Access time 01 (see 6.4) 1K × 8-Bit power switched bipolar PROM 90 ns 02 (see 6.4) 1K × 8-Bit power switched bipolar PROM 75 ns
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline J D-3 (24-lead, 0.600″ row spacing), dual-in-line package K F-6 (24-lead, 0.640″ × 0.420″ × 0.090″, max), flat package L D-9 (24-lead, 0.300″ row spacing), dual-in-line package X C-12 (32-lead, 0.560″ × 0.458″ × 0.120″, max), rectangular chip carrier package 3 C-4 (28-lead, 0.460″ sq × 0.100″, max), square chip carrier package
Supply voltage range - - - - - - - - - - - - - - - - - - −0.5 V dc to +7 V dc Address/Enable input voltages - - - - - - - - - - - - - −0.5 V to +5.5 V dc Address/Enable input current - - - - - - - - - - - - - - −30 mA dc to +5.5 mA dc Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering 10 seconds) - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Cases J, K, L, X, and 3 - - - - - - - - - - - - - - - See MIL-M-38510, appendix C
Supply voltage (VCC) - - - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Case operating temperature (TC) - - - - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History