DS/EN ISO 19440

Enterprise integration - Constructs for enterprise modelling

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 February 2008
Status: active
Page Count: 126
ICS Code (IT applications in industry): 35.240.50
scope:

This International Standard specifies the characteristics of the core constructs necessary for computersupported modelling of enterprises conforming to ISO 19439.
This International Standard focuses on, but is not restricted to, the computer integration of the information aspects of manufacturing, including the management and control technology and the required human tasks. It does not specify how these core constructs for model-based operations are to be implemented and, in particular, it does not include the control language needed to specify and execute (internal) activity behaviour, nor the mapping between functional operations and capabilities.
NOTE Computer-supported modelling of enterprises can form a precursor to computer integration or human-system intermediation.

Document History

DS/EN ISO 19440
February 1, 2008
Enterprise integration - Constructs for enterprise modelling
This International Standard specifies the characteristics of the core constructs necessary for computersupported modelling of enterprises conforming to ISO 19439. This International Standard focuses...
June 1, 2007
Enterprise integration - Constructs for enterprise modelling
A description is not available for this item.

References

Advertisement