FORD WSS-M18P19-A
SEALER, HEAT EXPANDING, LOWER EXPANSION, HIGH TEMPERATURE CURE, NON WELDABLE, PERFORMANCE REQUIREMENT ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 26 May 2006 |
| Status: | inactive |
| Page Count: | 9 |
scope:
The material defines the performance requirements for a die cut, injection molded, or extruded sealer that expands upon exposure to heat. This material can be supplied with or without a pressure sensitive adhesive coating (PSA) or a release liner.
Document History
November 2, 2015
SEALER, HEAT EXPANDING, LOWER EXPANSION, HIGH TEMPERATURE CURE, NON WELDABLE, PERFORMANCE REQUIREMENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defines the performance requirements for a die cut, injection molded, or extruded sealer that expands upon exposure to heat. This material can be supplied with or without a pressure...
FORD WSS-M18P19-A
May 26, 2006
SEALER, HEAT EXPANDING, LOWER EXPANSION, HIGH TEMPERATURE CURE, NON WELDABLE, PERFORMANCE REQUIREMENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defines the performance requirements for a die cut, injection molded, or extruded sealer that expands upon exposure to heat. This material can be supplied with or without a pressure...