DSF/FprEN 60855-1

Live working - Insulating foam-filled tubes and solid rods -- Part 1: Tubes and rods of a circular cross-section

pending
Organization: DS
Status: pending
Page Count: 30
ICS Code (Protection against electric shock. Live working): 13.260
scope:

This part of IEC 60855 is applicable to insulating foam-filled tubes and solid rods, of a circular cross-section, made of synthetic materials and intended to be used for the manufacture and construction of tools and equipment for carrying out live work on electrical systems operating at voltages above 1 kV. Tubes and rods of cross-section other than circular are not covered by this part of IEC 60855.

Document History

February 13, 2017
Live working – Insulating foam-filled tubes and solid rods – Part 1: Tubes and rods of a circular cross-section
IEC 60855-1:2016 is applicable to insulating foam-filled tubes and solid rods, of a circular cross-section, made of synthetic materials with reinforced fibreglass and intended to be used in the...
Live working - Insulating foam-filled tubes and solid rods - Part 1: Tubes and rods of a circular cross-section
This part of IEC 60855 is applicable to insulating foam-filled tubes and solid rods, of a circular cross-section, made of synthetic materials with reinforced fibreglass and intended to be used in the...
DSF/FprEN 60855-1
Live working - Insulating foam-filled tubes and solid rods -- Part 1: Tubes and rods of a circular cross-section
This part of IEC 60855 is applicable to insulating foam-filled tubes and solid rods, of a circular cross-section, made of synthetic materials and intended to be used for the manufacture and...
Advertisement