DS/EN 301842-4 V1.2.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); VHF air-ground Data Link (VDL) Mode 4 radio equipment; Technical characteristics and methods of measurement for ground-based equipment; Part 4: Point-to-point functions

active
Organization: DS
Publication Date: 9 January 2007
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document states the technical specifications for Very High Frequency (VHF) Digital Link (VDL) Mode 4 ground-based radio transmitters, transceivers and receivers for air-ground communications operating in the VHF band (117,975 MHz to 136,975 MHz), using Gaussian-filtered Frequency Shift Keying (GFSK) Modulation with 25 kHz channel spacing. Optionally, the transmitters, transceivers and receivers may tune between 112,000 MHz to 117,975 MHz. The present document may be used to produce tests for the assessment of the performance of the equipment. The performance of the equipment submitted for type testing should be representative of the performance of the corresponding production model.

Document History

February 8, 2011
VHF air-ground Digital Link (VDL) Mode 4 radio equipment; Technical characteristics and methods of measurementfor ground-based equipment; Part 4: Point-to-point functions
The present document applies to the following radio equipment types: 1) Very High Frequency (VHF) Digital Link (VDL) Mode 4 ground-based radio transmitters and receivers for air-ground communications...
DS/EN 301842-4 V1.2.1
January 9, 2007
Electromagnetic compatibility and Radio spectrum Matters (ERM); VHF air-ground Data Link (VDL) Mode 4 radio equipment; Technical characteristics and methods of measurement for ground-based equipment; Part 4: Point-to-point functions
The present document states the technical specifications for Very High Frequency (VHF) Digital Link (VDL) Mode 4 ground-based radio transmitters, transceivers and receivers for air-ground...
August 9, 2005
Electromagnetic compatibility and Radio spectrum Matters (ERM); VHF air-ground Data Link (VDL) Mode 4 radio equipment; Technical characteristics and methods of measurement for ground-based equipment; Part 4: Point-to-point functions
The present document states the technical specifications for Very High Frequency (VHF) Digital Link (VDL) Mode 4 ground-based radio transmitters, transceivers and receivers for air-ground...
Advertisement