DLA - SMD-5962-86848 REV A

MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, BUFFER, QUAD, THREE-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 25 June 1987
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54HC126 Quad three-state noninverting buffers

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline C D-1 (14-lead, ¼" × ¾"), dual-in-line package. 2 C-2 (20-terminal, .350" × .350"), square chip carrier package.

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

April 22, 2021
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, BUFFER, QUAD, THREE-STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
October 23, 2014
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, BUFFER, QUAD, THREE-STATE OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 23, 2008
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, BUFFER, QUAD, THREE-STATE OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 12, 2001
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, BUFFER, QUAD, THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
June 22, 2000
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, BUFFER, QUAD, THREE-STATE OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-86848 REV A
June 25, 1987
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, BUFFER, QUAD, THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
January 14, 1987
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, BUFFER, QUAD, THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
Advertisement